Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 200MHz |
Slew Rate | 150V/µs |
Supply Voltage Range | 2.5V to 5.5V ± 1.25V to ± 2.75V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad, 200MHz, RRIO, CMOS Operational Amplifier | Texas Instruments |
Op-Amp, Quad, 200Mhz, 150V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3544IDR?
Additional datasheets, footprints and schematics for TLV3544IDR are listed on our Part Details page. You can also find images and similar parts to TLV3544IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3544IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3544IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3544IDR fall under?
The TLV3544IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV3544IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3544IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3544IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3544IDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3544IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3544IDR often in real-time on the comparison pages.
What if I can't find stock of TLV3544IDR?
You can fill out our help required form which you can use to request a quote for TLV3544IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.