Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.41
|
70,643
in stock
|
Buy Now |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 6µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | CMOS Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single Nanopower Push-Pull Output Comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV3491AIDBVT?
Additional datasheets, footprints and schematics for TLV3491AIDBVT are listed on our Part Details page. You can also find images and similar parts to TLV3491AIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3491AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3491AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3491AIDBVT fall under?
The TLV3491AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3491AIDBVT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3491AIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3491AIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3491AIDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV3491AIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3491AIDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV3491AIDBVT?
You can fill out our help required form which you can use to request a quote for TLV3491AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.