Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 55µs |
Supply Voltage Range | 2.7V to 16V ± 1.35V to ± 8V |
Comparator Case Style | SOT-23 |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single nano power high-voltage comparator with open-drain output | Texas Instruments |
Nanopwr Comparator, Open Drain, Sot-23-5 | Newark Electronics |
NANOPWR COMPARATOR, OPEN DRAIN, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV3401IDBVR?
Additional datasheets, footprints and schematics for TLV3401IDBVR are listed on our Part Details page. You can also find images and similar parts to TLV3401IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3401IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3401IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3401IDBVR fall under?
The TLV3401IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3401IDBVR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3401IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3401IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3401IDBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3401IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3401IDBVR often in real-time on the comparison pages.
What if I can't find stock of TLV3401IDBVR?
You can fill out our help required form which you can use to request a quote for TLV3401IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.