Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.14
|
15,626
in stock
|
Buy Now |
Audio CODEC Type | Stereo |
---|---|
No. of ADCs | - |
No. of DACs | 2 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | 96kSPS |
Audio IC Case Style | VQFN |
No. of Pins | 32Pins |
No. of Input Channels | 2Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 24bit |
ADCs / DACs Signal to Noise Ratio | 95dB |
IC Interface Type | I2C |
Supply Voltage Range | 2.7V to 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Stereo audio DAC with stereo 500-mW speaker amp, stereo 18-mW headphone driver & audio processing | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV320DAC32IRHBT?
Additional datasheets, footprints and schematics for TLV320DAC32IRHBT are listed on our Part Details page. You can also find images and similar parts to TLV320DAC32IRHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV320DAC32IRHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV320DAC32IRHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV320DAC32IRHBT fall under?
The TLV320DAC32IRHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TLV320DAC32IRHBT when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV320DAC32IRHBT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV320DAC32IRHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV320DAC32IRHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV320DAC32IRHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV320DAC32IRHBT often in real-time on the comparison pages.
What if I can't find stock of TLV320DAC32IRHBT?
You can fill out our help required form which you can use to request a quote for TLV320DAC32IRHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.