Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 40ns |
Supply Voltage Range | 2.7V to 5.5V |
Comparator Case Style | VSSOP |
No. of Pins | 8Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
5.5-V, high-speed, dual push-pull comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Push Pull, 40Ns, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3202AIDGKR?
Additional datasheets, footprints and schematics for TLV3202AIDGKR are listed on our Part Details page. You can also find images and similar parts to TLV3202AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3202AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3202AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3202AIDGKR fall under?
The TLV3202AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3202AIDGKR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3202AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3202AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3202AIDGKR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3202AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3202AIDGKR often in real-time on the comparison pages.
What if I can't find stock of TLV3202AIDGKR?
You can fill out our help required form which you can use to request a quote for TLV3202AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.