TLV3201AIDCKT Amplifiers & Comparators by Texas Instruments

COMPARATOR 5.5V 40µA 5SC70 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV3201 and TLV3202 are single- and dualchannel comparators that offer the ultimate combination of high speed (40 ns) and low-power consumption (40 µA), all in extremely small packages with features such as rail-to-rail inputs, low offset voltage (1 mV), and large output drive current. The devices are also very easy to implement in a wide variety of applications where response time is critical. The TLV320x family is available in single (TLV3201) and dual (TLV3202) channel versions, both with push-pull outputs. The TLV3201 is available in 5-pin SOT-23 and 5-pin SC70 packages. The TLV3202 is available in 8-pin SOIC and 8-pin VSSOP packages. All devices are specified for operation across the expanded industrial temperature range of –40°C to 125°C.

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for RS
RS
from US$1.19
215
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.54
303,075
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.71
457
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.76
-
Buy Now
Logo for element14
element14
from US$1.73
-
Buy Now
Logo for Farnell
Farnell
from US$1.27
-
Buy Now

Specifications

Comparator Type Micropower
No. of Comparators 1 Comparator, 1
Response Time 40ns
Supply Voltage Range 2.7V to 5.5V
Comparator Case Style SC-70
No. of Pins 5Pins
IC Output Type Push Pull
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SC-70
Base Number 3201
No.Comparators 1
Operating Temperature Range -40°C to +125°C
Supply Current 40µA

Alternative Descriptions

5.5-V, high-speed, single push-pull comparator | Texas Instruments
Comparator 40ns uPower Push-Pull SC70-5 | RS
Comparator, 5.5V, 40Μa, 5Sc70 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV3201AIDCKT?

Additional datasheets, footprints and schematics for TLV3201AIDCKT are listed on our Part Details page. You can also find images and similar parts to TLV3201AIDCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV3201AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3201AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV3201AIDCKT fall under?

The TLV3201AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to TLV3201AIDCKT when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3201AIDCKT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV3201AIDCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV3201AIDCKT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TLV3201AIDCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV3201AIDCKT often in real-time on the comparison pages.

What if I can't find stock of TLV3201AIDCKT?

You can fill out our help required form which you can use to request a quote for TLV3201AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay