Status: | Unknown |
---|---|
Series: | TLV313 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TLV313 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 1-MHz, low quiescent current (65-μA), RRIO operational amplifier | Texas Instruments |
Op-Amp, 1Mhz, 0.5V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 1MHZ, 0.5V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV313IDBVT?
Additional datasheets, footprints and schematics for TLV313IDBVT are listed on our Part Details page. You can also find images and similar parts to TLV313IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV313IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV313IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV313IDBVT fall under?
The TLV313IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV313IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV313IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV313IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV313IDBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV313IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV313IDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV313IDBVT?
You can fill out our help required form which you can use to request a quote for TLV313IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.