Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 6µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SC-70 |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SC-70 |
Supply Current | 2.8µA |
Termination Type | Surface Mount Device |
Low-power comparator with reference (push-pull) | Texas Instruments |
Comparator Single, TLV3012AIDCKT | RS |
Comparator, Volt Ref, Smd, Sc-70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV3012AIDCKT?
Additional datasheets, footprints and schematics for TLV3012AIDCKT are listed on our Part Details page. You can also find images and similar parts to TLV3012AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3012AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3012AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3012AIDCKT fall under?
The TLV3012AIDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3012AIDCKT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3012AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3012AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3012AIDCKT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3012AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3012AIDCKT often in real-time on the comparison pages.
What if I can't find stock of TLV3012AIDCKT?
You can fill out our help required form which you can use to request a quote for TLV3012AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.