Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Nanopower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 6µs |
Supply Voltage Range | 1.8V to 5.5V |
Comparator Case Style | SOT-23 |
No. of Pins | 6Pins |
IC Output Type | Push Pull |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOT-23 |
Base Number | 3012 |
IC Generic Number | 3012 |
No.Comparators | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2.8µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TLV3012AIDBVTG4?
Additional datasheets, footprints and schematics for TLV3012AIDBVTG4 are listed on our Part Details page. You can also find images and similar parts to TLV3012AIDBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV3012AIDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3012AIDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV3012AIDBVTG4 fall under?
The TLV3012AIDBVTG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV3012AIDBVTG4 when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3012AIDBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV3012AIDBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV3012AIDBVTG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TLV3012AIDBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV3012AIDBVTG4 often in real-time on the comparison pages.
What if I can't find stock of TLV3012AIDBVTG4?
You can fill out our help required form which you can use to request a quote for TLV3012AIDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.