TLV3011AIDBVT Amplifiers & Comparators by Texas Instruments

COMPARATOR + REFERENCE SMD 3011 REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.03
114,855
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.31
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.06
-
Buy Now
Logo for element14
element14
from US$2.41
-
Buy Now

Specifications

Comparator Type General Purpose
No. of Comparators 1 Comparator, 1
Response Time 6µs
Supply Voltage Range 1.8V to 5.5V
Comparator Case Style SOT-23
No. of Pins 6Pins
IC Output Type CMOS MOS Open Collector / Drain TTL
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifier Case Style SOT-23
Base Number 3011
No.Comparators 1
Operating Temperature Range -40°C to +125°C
Supply Current 2.8µA
Supply Voltage Max 5.5V
Supply Voltage Min 1.8V
Termination Type Surface Mount Device

Alternative Descriptions

Low-power comparator with reference (open-drain) | Texas Instruments
Comparator + Reference, Smd, 3011 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV3011AIDBVT?

Additional datasheets, footprints and schematics for TLV3011AIDBVT are listed on our Part Details page. You can also find images and similar parts to TLV3011AIDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV3011AIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV3011AIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV3011AIDBVT fall under?

The TLV3011AIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.

Can I view similar or alternative parts?

You can view similar parts to TLV3011AIDBVT when available in the Comparators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV3011AIDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV3011AIDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV3011AIDBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV3011AIDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV3011AIDBVT often in real-time on the comparison pages.

What if I can't find stock of TLV3011AIDBVT?

You can fill out our help required form which you can use to request a quote for TLV3011AIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay