Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 160kHz |
Slew Rate | 0.06V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 27 |
Gain Bandwidth | 160kHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 27L2 |
Input Offset Voltage Max | 5mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Dual, 16-V, 160-kHz operational amplifier | Texas Instruments |
Ic, Op Amp, Rro/P, Smd, 27L2, Soic8 | Newark Electronics |
IC, OP AMP, RRO/P, SMD, 27L2, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TLV27L2ID?
Additional datasheets, footprints and schematics for TLV27L2ID are listed on our Part Details page. You can also find images and similar parts to TLV27L2ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV27L2ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV27L2ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV27L2ID fall under?
The TLV27L2ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV27L2ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV27L2ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV27L2ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV27L2ID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV27L2ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV27L2ID often in real-time on the comparison pages.
What if I can't find stock of TLV27L2ID?
You can fill out our help required form which you can use to request a quote for TLV27L2ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.