Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 5.1MHz |
Slew Rate | 10.5V/µs |
Supply Voltage Range | 2.5V to 6V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 5.1-MHz, high slew rate (10.5-V/μs) operational amplifier | Texas Instruments |
Op-Amp, Single, 5.1Mhz, 10.5V/Us, Sot-23 | Newark Electronics |
OP-AMP, SINGLE, 5.1MHZ, 10.5V/US, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TLV2771CDBVR?
Additional datasheets, footprints and schematics for TLV2771CDBVR are listed on our Part Details page. You can also find images and similar parts to TLV2771CDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2771CDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2771CDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2771CDBVR fall under?
The TLV2771CDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2771CDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2771CDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2771CDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2771CDBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2771CDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2771CDBVR often in real-time on the comparison pages.
What if I can't find stock of TLV2771CDBVR?
You can fill out our help required form which you can use to request a quote for TLV2771CDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.