Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 500kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 800mV to ± 1.8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 800mV to ± 1.8V |
Amplifier Type | CMOS |
Base Number | 2760 |
Gain Bandwidth | 500kHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2760 |
Input Offset Voltage Max | 3.5mV |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 3.6V |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.8V |
Op Amp Single, TLV2760IDBVT | RS |
Op Amp, Rri/O, Smd, 2760, Sot-23-6 | Newark Electronics |
OP AMP, RRI/O, SMD, 2760, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TLV2760IDBVT?
Additional datasheets, footprints and schematics for TLV2760IDBVT are listed on our Part Details page. You can also find images and similar parts to TLV2760IDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2760IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2760IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2760IDBVT fall under?
The TLV2760IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2760IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2760IDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2760IDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2760IDBVT have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2760IDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2760IDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV2760IDBVT?
You can fill out our help required form which you can use to request a quote for TLV2760IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.