Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
Quad, 16-V, 3-MHz operational amplifier | Texas Instruments |
Op Amp, 3Mhz, 2.4V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV274IPWR?
Additional datasheets, footprints and schematics for TLV274IPWR are listed on our Part Details page. You can also find images and similar parts to TLV274IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV274IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV274IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV274IPWR fall under?
The TLV274IPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV274IPWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV274IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV274IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV274IPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV274IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV274IPWR often in real-time on the comparison pages.
What if I can't find stock of TLV274IPWR?
You can fill out our help required form which you can use to request a quote for TLV274IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.