Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail Outputs |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Quad, 16-V, 3-MHz operational amplifier | Texas Instruments |
OP Amp Quad GP R-R O/P 8V/16V 14-Pin | RS |
Op Amp, Single Supply, Smd, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV274CD?
Additional datasheets, footprints and schematics for TLV274CD are listed on our Part Details page. You can also find images and similar parts to TLV274CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV274CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV274CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV274CD fall under?
The TLV274CD is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV274CD when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV274CD you can contact the distributor directly for product support, shipping queries etc.
Is the TLV274CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV274CD have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV274CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV274CD often in real-time on the comparison pages.
What if I can't find stock of TLV274CD?
You can fill out our help required form which you can use to request a quote for TLV274CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.