Options for Price Comparison
Distributor Statistics for TLV272IP
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TLV272IP
Details for TLV272IP by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP DUAL 3MHZ RRO/P PDIP8 272
TLV272IP image

TLV272IP by Texas Instruments

OP AMP DUAL 3MHZ RRO/P PDIP8 272
Features
High Slew Rate: 2.4 V/u00b5s
Ideal Upgrade for TLC72x Family
Input Bias Current: 1 pA
Input Noise Voltage: 39 nV/u221aHz
Rail-to-Rail Output
Specified Temperature Range: u2013 Commercial Grade: 0u00b0C to 70u00b0C u2013 Industrial Grade: u221240u00b0C to 125u00b0C
Supply Current: 550 u00b5A/Channel
Supply Voltage Range: 2.7 V to 16 V
Ultrasmall Packaging: u2013 5-Pin SOT-23 (TLV271) u2013 8-Pin MSOP (TLV272)
Wide Bandwidth: 3 MHz
Part Information
TLV272IP image
RoHS Compliant
Description
Operating from 2.7 V to 16 V over the extended industrial temperature range from -40°C to +125°C, the TLV27x is a low power, wide bandwidth operational amplifier (opamp) with rail to rail output. This makes it an ideal alternative to the TLC27x family for applications where rail-to-rail output swings are essential. The TLV27x provides 3-MHz bandwidth from only 550 µA. Like the TLC27x, the TLV27x is fully specified for 5-V and ±5-V supplies. The maximum recommended supply voltage is 16 V, which allows the devices to be operated from a variety of rechargeable cells (±8 V supplies down to ±1.35 V). The CMOS inputs enable use in high-impedance sensor interfaces, with the lower voltage operation making an attractive alternative for the TLC27x in battery-powered applications. All members are available in PDIP and SOIC with the singles in the small SOT-23 package, duals in the MSOP, and quads in the TSSOP package. The 2.7-V operation makes it compatible with Li-Ion powered systems and the operating supply voltage range of many micropower microcontrollers available today including TI’s MSP430.
Specifications
No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
3MHz
Slew Rate:
2.4V/µs
Supply Voltage Range:
± 1.35V to ± 8V
Amplifier Case Style:
DIP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
± 1.35V to ± 8V
Amplifier Type:
Rail - Rail Output (RRO)
Base Number:
272
Gain Bandwidth:
3MHz
I/O Type:
Rail-Rail Outputs
IC Generic Number:
272
Input Offset Voltage Max:
5mV
Op Amp Type:
Wideband
Operating Temperature Range:
-40°C to +125°C
Supply Voltage + Nom:
16V
Supply Voltage Max:
16V
Supply Voltage Min:
2.7V
Alternate Descriptions
OP Amp Dual GP R-R O/P 8V/16V 8-Pin RS Components
OP AMP, DUAL 3MHZ RRO/P, PDIP8, 272; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:± 1.35V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP R-R O/P ±8V/16V 8-Pin PDIP Tube Avnet America
OP Amp Dual GP R-R O/P ±8V/16V 8-Pin PDIP Tube Avnet Europe