Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
Dual, 16-V, 3-MHz operational amplifier | Texas Instruments |
OP Amp Dual GP R-R O/P 8V/16V 8-Pin | RS |
Op Amp, Precision, 3Mhz, 2.4V/S, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV272CDR?
Additional datasheets, footprints and schematics for TLV272CDR are listed on our Part Details page. You can also find images and similar parts to TLV272CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV272CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV272CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV272CDR fall under?
The TLV272CDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV272CDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV272CDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV272CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV272CDR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV272CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV272CDR often in real-time on the comparison pages.
What if I can't find stock of TLV272CDR?
You can fill out our help required form which you can use to request a quote for TLV272CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.