Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.1V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 8V |
Amplifier Type | Rail - Rail Output (RRO) |
Base Number | 272 |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 272 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 5mV |
Op Amp Type | Wideband |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Where can I find additional details, specifications and documents for a TLV272CDG4?
Additional datasheets, footprints and schematics for TLV272CDG4 are listed on our Part Details page. You can also find images and similar parts to TLV272CDG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV272CDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV272CDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV272CDG4 fall under?
The TLV272CDG4 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV272CDG4 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV272CDG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV272CDG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV272CDG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TLV272CDG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV272CDG4 often in real-time on the comparison pages.
What if I can't find stock of TLV272CDG4?
You can fill out our help required form which you can use to request a quote for TLV272CDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.