Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,820
in stock
|
Buy Now | |
Texas Instruments
from US$0.27
|
9,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,949
in stock
|
Buy Now | |
element14
from US$0.37
|
1,949
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,949
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 2.7V to 16V ± 1.35V to ± 8V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 16-V, 3-MHz operational amplifier | Texas Instruments |
TLV271IDBVR, Op Amp | RS |
Op-Amp, 3Mhz, 2.4V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 3MHZ, 2.4V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV271IDBVR?
Additional datasheets, footprints and schematics for TLV271IDBVR are listed on our Part Details page. You can also find images and similar parts to TLV271IDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV271IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV271IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV271IDBVR fall under?
The TLV271IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV271IDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV271IDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV271IDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV271IDBVR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TLV271IDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV271IDBVR often in real-time on the comparison pages.
What if I can't find stock of TLV271IDBVR?
You can fill out our help required form which you can use to request a quote for TLV271IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.