No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2.4V/µs |
Supply Voltage Range | 2.7V to 16V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 16V |
Op Amp Type | Precision |
Single, 16-V, 3-MHz operational amplifier | Texas Instruments |
Op-Amp, 3Mhz, 2.4V/Us, Sot-23-5 | Newark Electronics |
OP-AMP, 3MHZ, 2.4V/US, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a TLV271CDBVT?
Additional datasheets, footprints and schematics for TLV271CDBVT are listed on our Part Details page. You can also find images and similar parts to TLV271CDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV271CDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV271CDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV271CDBVT fall under?
The TLV271CDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV271CDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV271CDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV271CDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV271CDBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV271CDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV271CDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV271CDBVT?
You can fill out our help required form which you can use to request a quote for TLV271CDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.