Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.8MHz |
Slew Rate | 1.5V/µs |
Supply Voltage Range | ± 1.35V to ± 3V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 3V |
Base Number | 2472 |
Gain Bandwidth | 2.8MHz |
I/O Type | Rail-Rail I/O |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Dual, 6-V, 2.8-MHz, 1.6-mV offset, RRIO operational amplifier | Texas Instruments |
Ic, Op Amp, Dual Rrio, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV2472AID?
Additional datasheets, footprints and schematics for TLV2472AID are listed on our Part Details page. You can also find images and similar parts to TLV2472AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2472AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2472AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2472AID fall under?
The TLV2472AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2472AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2472AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2472AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2472AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2472AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2472AID often in real-time on the comparison pages.
What if I can't find stock of TLV2472AID?
You can fill out our help required form which you can use to request a quote for TLV2472AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.