Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 6.4MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | 2.7V to 6V ± 1.35V to ± 3V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 6-V, 6.4-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp, Quad, 6.4Mhz, 1.6V/Us, Tssop-14 | Newark Electronics |
OP-AMP, QUAD, 6.4MHZ, 1.6V/US, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a TLV2464IPWR?
Additional datasheets, footprints and schematics for TLV2464IPWR are listed on our Part Details page. You can also find images and similar parts to TLV2464IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2464IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2464IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2464IPWR fall under?
The TLV2464IPWR is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV2464IPWR when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2464IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2464IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2464IPWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2464IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2464IPWR often in real-time on the comparison pages.
What if I can't find stock of TLV2464IPWR?
You can fill out our help required form which you can use to request a quote for TLV2464IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.