Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 6.4MHz |
Slew Rate | 1.6V/µs |
Supply Voltage Range | ± 1.35V to ± 3V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 3V |
Amplifier Type | Rail - Rail Input / Output (RRIO) |
Base Number | 2464 |
Gain Bandwidth | 6.4MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2464 |
Input Offset Voltage Max | 1500µV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 6V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
Quad, 6-V, 6.4-MHz, 1.5-mV offset, RRIO operational amplifier | Texas Instruments |
Op Amp, Quad Rri/O, 2464, Soic14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV2464AID?
Additional datasheets, footprints and schematics for TLV2464AID are listed on our Part Details page. You can also find images and similar parts to TLV2464AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2464AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2464AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2464AID fall under?
The TLV2464AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2464AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2464AID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2464AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2464AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2464AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2464AID often in real-time on the comparison pages.
What if I can't find stock of TLV2464AID?
You can fill out our help required form which you can use to request a quote for TLV2464AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.