TLV2401IDBVT Amplifiers & Comparators by Texas Instruments

IC OP AMP 5.5KHZ 0.002V/US SOT23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$2.14
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.91
19,090
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
215
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.68
-
Buy Now
Logo for element14
element14
from US$2.63
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 5.5kHz
Slew Rate 0.0025V/µs
Supply Voltage Range 2.5V to 16V
Amplifier Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.5V to 16V
Amplifier Type Rail - Rail Input / Output (RRIO)
Gain Bandwidth 5.5kHz
I/O Type Rail-Rail I/O
IC Generic Number 2401
Input Offset Voltage Max 1.2mV
Op Amp Type Rail to Rail
Supply Voltage + Nom 16V

Alternative Descriptions

Single, 16-V, 5.5-kHz operational amplifier | Texas Instruments
Ic, Op Amp, 5.5Khz, 0.002V/Us, Sot23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2401IDBVT?

Additional datasheets, footprints and schematics for TLV2401IDBVT are listed on our Part Details page. You can also find images and similar parts to TLV2401IDBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2401IDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2401IDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2401IDBVT fall under?

The TLV2401IDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2401IDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2401IDBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2401IDBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2401IDBVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2401IDBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2401IDBVT often in real-time on the comparison pages.

What if I can't find stock of TLV2401IDBVT?

You can fill out our help required form which you can use to request a quote for TLV2401IDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay