Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
27,176
in stock
|
Buy Now | |
Texas Instruments
from US$0.52
|
16,710
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
4,837
in stock
|
Buy Now | |
element14
from US$0.77
|
4,837
in stock
|
Buy Now | |
Farnell
from US$0.72
|
4,837
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp, 2.4Mhz, 2V/Us, Soic-8 | Newark Electronics |
OP-AMP, 2.4MHZ, 2V/US, SOIC-8 | element14 |
OP Amp Dual GP R-R I/O 8V/16V 8-Pin | RS |
Where can I find additional details, specifications and documents for a TLV2372IDR?
Additional datasheets, footprints and schematics for TLV2372IDR are listed on our Part Details page. You can also find images and similar parts to TLV2372IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2372IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2372IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2372IDR fall under?
The TLV2372IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2372IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2372IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2372IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2372IDR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2372IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2372IDR often in real-time on the comparison pages.
What if I can't find stock of TLV2372IDR?
You can fill out our help required form which you can use to request a quote for TLV2372IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.