Options for Price Comparison
Distributor Statistics for TLV2372IDGKG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for TLV2372IDGKG4
Details for TLV2372IDGKG4 by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP AMP 3MHZ RRI/O 2372 VSSOP8
TLV2372IDGKG4 image

TLV2372IDGKG4 by Texas Instruments

OP AMP 3MHZ RRI/O 2372 VSSOP8

Features
High Slew Rate: 2.4 V/u03bcs
Input Bias Current: 1 pA
Input Noise Voltage: 39 nV/u221aHz
Low-Power Shutdown Mode u2013 IDD(SHDN): 25 u03bcA/Channel
Rail-to-Rail Input and Output
Specified Temperature Range: u2013 u221240u00b0C to +125u00b0C (Industrial Grade)
Supply Current: 550 u03bcA/Channel
Supply Voltage Range: 2.7 V to 16 V
Ultra-Small Packaging:
Wide Bandwidth: 3 MHz

Part Information

TLV2372IDGKG4 image
RoHS Compliant

Description

The TLV237x single-supply operational amplifiers provide rail-to-rail input and output capability. The TLV237x takes the minimum operating supply voltage down to 2.7 V over the extended industrial temperature range while adding the rail-to-rail output swing feature. The TLV237x also provides 3-MHz bandwidth from only 550 μA. The maximum recommended supply voltage is 16 V, which allows the devices to be operated from (±8-V supplies down to ±1.35 V) a variety of rechargeable cells. The CMOS inputs enable use in high-impedance sensor interfaces, with the lower voltage operation making an ideal alternative for the TLC227x in battery-powered applications. The rail-to-rail input stage further increases its versatility. The TLV237x is the seventh member of a rapidly growing number of RRIO products available from TI, and it is the first to allow operation up to 16-V rails with good ac performance. All members are available in PDIP and SOIC with the singles in the small SOT-23 package, duals in the MSOP, and quads in the TSSOP package. The 2.7-V operation makes the TLV237x compatible with Li-Ion powered systems and the operating supply voltage range of many micro-power microcontrollers available today including TI’s MSP430.

Technical Specifications

No. of Amplifiers:
2 Amplifier, 2Amplifiers
Bandwidth:
3MHz
Slew Rate:
2.4V/µs
Supply Voltage Range:
2.7V to 16V
Amplifier Case Style:
MSOP
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Amplifer Supply Voltage:
2.7V to 16V
Amplifier Type:
CMOS
Base Number:
2372
Gain Bandwidth:
3MHz
I/O Type:
Rail-Rail I/O
IC Generic Number:
2372
Input Offset Voltage Max:
4.5mV
Op Amp Type:
Low Power
Operating Temperature Range:
-40°C to +125°C
Supply Voltage + Nom:
16V
Supply Voltage Max:
16V
Supply Voltage Min:
2.7V

Alternate Descriptions

OP AMP, 3MHZ RRI/O, 2372, VSSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:2.4V/µs; Supply Voltage Range:2.7V to 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes Newark Electronics
OP Amp Dual GP R-R I/O ±8V/16V 8-Pin VSSOP Tube Avnet America