Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
230
in stock
|
Buy Now | |
Texas Instruments
from US$0.79
|
5,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.46
|
2,785
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
520
in stock
|
Buy Now | |
element14
from US$1.30
|
520
in stock
|
Buy Now | |
Farnell
from US$1.92
|
520
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 3MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.7V to 16V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 16V |
Amplifier Type | CMOS |
Base Number | 2372 |
Device Marking | TLV2372ID |
Gain Bandwidth | 3MHz |
I/O Type | Rail-Rail I/O |
IC Generic Number | 2372 |
Input Offset Voltage Max | 4.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 16V |
Supply Voltage Min | 2.7V |
Dual, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, 3Mhz Rri/O, 2372, Soic8 | Newark Electronics |
IC, OP AMP, 3MHZ RRI/O, 2372, SOIC8 | element14 |
Hi Speed RRIO Single Op Amp TLV2372IDG4 | RS |
Where can I find additional details, specifications and documents for a TLV2372ID?
Additional datasheets, footprints and schematics for TLV2372ID are listed on our Part Details page. You can also find images and similar parts to TLV2372ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2372ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2372ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2372ID fall under?
The TLV2372ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2372ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2372ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2372ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2372ID have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2372ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2372ID often in real-time on the comparison pages.
What if I can't find stock of TLV2372ID?
You can fill out our help required form which you can use to request a quote for TLV2372ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.