Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.4MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 1.35V to ± 8V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
Single, 16-V, 3-MHz, RRIO operational amplifier | Texas Instruments |
Op Amp, 2.4Mhz, 2V/Us, Soic-8 | Newark Electronics |
OP AMP, 2.4MHZ, 2V/US, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a TLV2371IDR?
Additional datasheets, footprints and schematics for TLV2371IDR are listed on our Part Details page. You can also find images and similar parts to TLV2371IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2371IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2371IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2371IDR fall under?
The TLV2371IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2371IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2371IDR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2371IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2371IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for TLV2371IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2371IDR often in real-time on the comparison pages.
What if I can't find stock of TLV2371IDR?
You can fill out our help required form which you can use to request a quote for TLV2371IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.