TLV2370IDBVR Amplifiers & Comparators by Texas Instruments

OP AMP 2.4MHZ 2V/uS SOT-23-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV237x single-supply operational amplifiers provide rail-to-rail input and output capability. The TLV237x takes the minimum operating supply voltage down to 2.7 V over the extended industrial temperature range while adding the rail-to-rail output swing feature. The TLV237x also provides 3-MHz bandwidth from only 550 μA. The maximum recommended supply voltage is 16 V, which allows the devices to be operated from (±8-V supplies down to ±1.35 V) a variety of rechargeable cells. The CMOS inputs enable use in high-impedance sensor interfaces, with the lower voltage operation making an ideal alternative for the TLC227x in battery-powered applications. The rail-to-rail input stage further increases its versatility. The TLV237x is the seventh member of a rapidly growing number of RRIO products available from TI, and it is the first to allow operation up to 16-V rails with good ac performance. All members are available in PDIP and SOIC with the singles in the small SOT-23 package, duals in the MSOP, and quads in the TSSOP package. The 2.7-V operation makes the TLV237x compatible with Li-Ion powered systems and the operating supply voltage range of many micro-power microcontrollers available today including TI’s MSP430.

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.64
-
Buy Now
Logo for element14
element14
from US$0.97
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.53
-
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Bandwidth 2.4MHz
Slew Rate 2V/µs
Supply Voltage Range 2.7V to 16V
Amplifier Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Product Range -

Alternative Descriptions

Op Amp, 2.4Mhz, 2V/Us, Sot-23-6 | Newark Electronics
Single, 16-V, 3-MHz, RRIO operational amplifier with shutdown | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2370IDBVR?

Additional datasheets, footprints and schematics for TLV2370IDBVR are listed on our Part Details page. You can also find images and similar parts to TLV2370IDBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2370IDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2370IDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2370IDBVR fall under?

The TLV2370IDBVR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2370IDBVR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2370IDBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2370IDBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2370IDBVR have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV2370IDBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2370IDBVR often in real-time on the comparison pages.

What if I can't find stock of TLV2370IDBVR?

You can fill out our help required form which you can use to request a quote for TLV2370IDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay