Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 10MHz |
Slew Rate | 6V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 10-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2316IDGKT?
Additional datasheets, footprints and schematics for TLV2316IDGKT are listed on our Part Details page. You can also find images and similar parts to TLV2316IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2316IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2316IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2316IDGKT fall under?
The TLV2316IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2316IDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2316IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2316IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2316IDGKT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TLV2316IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2316IDGKT often in real-time on the comparison pages.
What if I can't find stock of TLV2316IDGKT?
You can fill out our help required form which you can use to request a quote for TLV2316IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.