TLV2262AID Amplifiers & Comparators by Texas Instruments

OP AMP LINCMOS RRIO SMD SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for RS
RS
from US$1.64
5
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.09
18,015
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.99
-
Buy Now
Logo for element14
element14
from US$3.15
-
Buy Now
Logo for Farnell
Farnell
from US$1.81
-
Buy Now

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 670kHz
Slew Rate 0.55V/µs
Supply Voltage Range 2.7V to 8V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 2.7V to 8V
Base Number 2262
Gain Bandwidth 0.67MHz
I/O Type Rail-Rail Outputs
Op Amp Type Low Voltage
Operating Temperature Range -40°C to +125°C
Supply Voltage Max 8V
Supply Voltage Min 2.7V

Alternative Descriptions

Dual advanced linCMOS™, 0.2-mA, rail-to-rail operational amplifier | Texas Instruments
Dual low power op-amp,TLV2262AID SO8 | RS
Op Amp, Lincmos Rrio, Smd, Soic8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV2262AID?

Additional datasheets, footprints and schematics for TLV2262AID are listed on our Part Details page. You can also find images and similar parts to TLV2262AID on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV2262AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2262AID price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV2262AID fall under?

The TLV2262AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TLV2262AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2262AID you can contact the distributor directly for product support, shipping queries etc.

Is the TLV2262AID RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV2262AID have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV2262AID.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV2262AID often in real-time on the comparison pages.

What if I can't find stock of TLV2262AID?

You can fill out our help required form which you can use to request a quote for TLV2262AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay