Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.37
|
23,802
in stock
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 187kHz |
Slew Rate | 0.1V/µs |
Supply Voltage Range | 2.7V to 8V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 8V |
Amplifier Type | CMOS |
Base Number | 2254 |
Gain Bandwidth | 0.2MHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2254 |
Input Offset Voltage Max | 1.5mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage + Nom | 16V |
Supply Voltage Max | 8V |
Supply Voltage Min | 2.7V |
Advanced LinCMOS&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2254ID?
Additional datasheets, footprints and schematics for TLV2254ID are listed on our Part Details page. You can also find images and similar parts to TLV2254ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2254ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2254ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2254ID fall under?
The TLV2254ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2254ID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2254ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2254ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2254ID have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV2254ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2254ID often in real-time on the comparison pages.
What if I can't find stock of TLV2254ID?
You can fill out our help required form which you can use to request a quote for TLV2254ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.