Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Min | 3.267V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 12V |
Quiescent Current | 0.29A |
Supply Voltage Min | 3V |
Voltage Tolerance ± | 0.01% |
500-mA, 12-V, low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2217-33KVURG3?
Additional datasheets, footprints and schematics for TLV2217-33KVURG3 are listed on our Part Details page. You can also find images and similar parts to TLV2217-33KVURG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2217-33KVURG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2217-33KVURG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2217-33KVURG3 fall under?
The TLV2217-33KVURG3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV2217-33KVURG3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2217-33KVURG3 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2217-33KVURG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2217-33KVURG3 have stock available?
Authorised distributors including Chip One Stop and Texas Instruments have stock available or on a lead time for TLV2217-33KVURG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2217-33KVURG3 often in real-time on the comparison pages.
What if I can't find stock of TLV2217-33KVURG3?
You can fill out our help required form which you can use to request a quote for TLV2217-33KVURG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.