Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 7kHz |
Slew Rate | 0.025V/µs |
Supply Voltage Range | 2.7V to 10V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 10V |
Amplifier Type | CMOS |
Base Number | 2211 |
Gain Bandwidth | 65kHz |
I/O Type | Rail-Rail Outputs |
IC Generic Number | 2211 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 3mV |
Op Amp Type | Low Voltage |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 10V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
Op Amp, Rro/P, Smd, 2211, Sot-23-5 | Newark Electronics |
Single, 10-V, 65-kHz operational amplifier with high output current (10 mA) | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV2211CDBVT?
Additional datasheets, footprints and schematics for TLV2211CDBVT are listed on our Part Details page. You can also find images and similar parts to TLV2211CDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV2211CDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV2211CDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV2211CDBVT fall under?
The TLV2211CDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV2211CDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV2211CDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV2211CDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV2211CDBVT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV2211CDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV2211CDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV2211CDBVT?
You can fill out our help required form which you can use to request a quote for TLV2211CDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.