Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | - |
Supply Voltage Range | 2.2V to 36V ±1.1V to ± 18V |
Comparator Case Style | X2QFN |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Comparator, Dual, X2Qfn-8 | Newark Electronics |
Dual high voltage, low power comparator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV1702AIRUGR?
Additional datasheets, footprints and schematics for TLV1702AIRUGR are listed on our Part Details page. You can also find images and similar parts to TLV1702AIRUGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1702AIRUGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1702AIRUGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1702AIRUGR fall under?
The TLV1702AIRUGR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV1702AIRUGR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1702AIRUGR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1702AIRUGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1702AIRUGR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV1702AIRUGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1702AIRUGR often in real-time on the comparison pages.
What if I can't find stock of TLV1702AIRUGR?
You can fill out our help required form which you can use to request a quote for TLV1702AIRUGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.