Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Comparator Type | Micropower |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 780ns |
Supply Voltage Range | 2.2V to 36V |
Comparator Case Style | VSSOP |
No. of Pins | 8Pins |
IC Output Type | Open Collector |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | VSSOP |
Supply Current | 55µA |
Dual high voltage, low power comparator | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Dual, 780Ns, Vssop-8 | Newark Electronics |
COMPARATOR, DUAL, 780NS, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a TLV1702AIDGKR?
Additional datasheets, footprints and schematics for TLV1702AIDGKR are listed on our Part Details page. You can also find images and similar parts to TLV1702AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1702AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1702AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1702AIDGKR fall under?
The TLV1702AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV1702AIDGKR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1702AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1702AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1702AIDGKR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV1702AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1702AIDGKR often in real-time on the comparison pages.
What if I can't find stock of TLV1702AIDGKR?
You can fill out our help required form which you can use to request a quote for TLV1702AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.