Options for Price Comparison
Distributor Statistics for TLV1702AIDGK
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TLV1702AIDGK
Details for TLV1702AIDGK by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators
COMPARATOR OPEN COLLECTOR VSSOP-8
TLV1702AIDGK image

TLV1702AIDGK by Texas Instruments

COMPARATOR OPEN COLLECTOR VSSOP-8
Features
Industrial Temperature Range: u201340u00b0C to +125u00b0C
Input Common-Mode Range Includes Both Rails
Low Input Offset Voltage: 300 u00b5V
Low Propagation Delay: 560 ns
Low Quiescent Current: 55 u00b5A per Comparator
Open Collector Outputs: u2013 Up to 36 V Above Negative Supply Regardless of Supply Voltage
Small Packages:
Supply Range: +2.2 V to +36 V or u00b11.1 V to u00b118 V
Part Information
TLV1702AIDGK image
RoHS Compliant
Description
The TLV170x family of devices offers a wide supply range, rail-to-rail inputs, low quiescent current, and low propagation delay. All these features come in industry-standard, extremely-small packages, making these devices the best general-purpose comparators available. The open collector output offers the advantage of allowing the output to be pulled to any voltage rail up to +36 V above the negative power supply, regardless of the TLV170x supply voltage. These devices are available in single (TLV1701), dual (TLV1702), and quad (TLV1704) channel versions. Low input offset voltage, low input bias currents, low supply current, and open-collector configuration make the TLV170x family flexible enough to handle almost any application, from simple voltage detection to driving a single relay. All devices are specified for operation across the expanded industrial temperature range of –40°C to +125°C.
Specifications
Comparator Type:
Micropower
No. of Comparators:
2 Comparators, 2
Response Time:
560ns
Supply Voltage Range:
2.2V to 36V
Comparator Case Style:
VSSOP
No. of Pins:
8Pins
IC Output Type:
Open Collector
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
COMPARATOR, OPEN COLLECTOR, VSSOP-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:560ns; Supply Voltage Range:2.2V to 36V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes Newark Electronics
Comparator Dual R-R I/P 36V ±18V/36V 8-Pin VSSOP Tube Avnet America
Comparator Dual R-R I/P 36V ±18V/36V 8-Pin VSSOP Tube Avnet Europe