Status: | Unknown |
---|---|
Series: | Octal 10-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 1.25MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 10-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | TSSOP |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 7mA |
Supply Voltage Range | 2.7V to 5.5V |
Supply Voltage Range - Analogue | 2.7V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
8-Ch. 10-Bit 1.25 MSPS ADC 8-Ch., DSP/SPI, Hardware Configurable, Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV1578IDA?
Additional datasheets, footprints and schematics for TLV1578IDA are listed on our Part Details page. You can also find images and similar parts to TLV1578IDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV1578IDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1578IDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV1578IDA fall under?
The TLV1578IDA is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV1578IDA when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1578IDA you can contact the distributor directly for product support, shipping queries etc.
Is the TLV1578IDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV1578IDA have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV1578IDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV1578IDA often in real-time on the comparison pages.
What if I can't find stock of TLV1578IDA?
You can fill out our help required form which you can use to request a quote for TLV1578IDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.