TLV1117LV18DCYR Power Management ICs - PMIC by Texas Instruments

LDO FIXED 1.8V 1A SOT-223-4

Status: Unknown
Series: 1.8V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV1117LV series of low-dropout (LDO) linear regulators is a low input voltage version of the popular TLV1117 voltage regulator. The TLV1117LV is an extremely low-power device that consumes 500 times lower quiescent current than traditional 1117 voltage regulators, making the device suitable for applications that mandate very low standby current. The TLV1117LV family of LDOs is also stable with 0 mA of load current; there is no minimum load requirement, making the device an ideal choice for applications where the regulator must power very small loads during standby in addition to large currents on the order of 1 A during normal operation. The TLV1117LV offers excellent line and load transient performance, resulting in very small magnitude undershoots and overshoots of output voltage when the load current requirement changes from less than 1 mA to more than 500 mA. A precision bandgap and error amplifier provides 1.5% accuracy. A very high power-supply rejection ratio (PSRR) enables use of the device for postregulation after a switching regulator. Other valuable features include low output noise and low-dropout voltage. The device is internally compensated to be stable with 0-Ω equivalent series resistance (ESR) capacitors. These key advantages enable the use of cost-effective, small-size ceramic capacitors. Costeffective capacitors that have higher bias voltages and temperature derating can also be used if desired. The TLV1117LV series is available in a SOT-223 package.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.06
10,478
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.30
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 570mV
LDO Regulator Case Style SOT-223
No. of Pins 4Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.8V 1A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.8V

Alternative Descriptions

1-A, low-dropout voltage regulator | Texas Instruments
Ldo, Fixed, 1.8V, 1A, Sot-223-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV1117LV18DCYR?

Additional datasheets, footprints and schematics for TLV1117LV18DCYR are listed on our Part Details page. You can also find images and similar parts to TLV1117LV18DCYR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV1117LV18DCYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117LV18DCYR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV1117LV18DCYR fall under?

The TLV1117LV18DCYR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV1117LV18DCYR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117LV18DCYR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV1117LV18DCYR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV1117LV18DCYR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV1117LV18DCYR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV1117LV18DCYR often in real-time on the comparison pages.

What if I can't find stock of TLV1117LV18DCYR?

You can fill out our help required form which you can use to request a quote for TLV1117LV18DCYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay