TLV1117CKVURG3 Power Management ICs - PMIC by Texas Instruments

IC ADJ LDO REG 1.238V TO 13.5V PFM-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.24
62,065
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.86
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 15V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.25V
Adjustable Output Voltage Max 13.7V
Output Current 800mA
Dropout Voltage Vdo 1.2V
LDO Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Filter Terminals SMD
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +125°C
Output Voltage Max 13.7V
Output Voltage Min 1.25V
Primary Input Voltage 15V
Quiescent Current 5A
Supply Voltage Min 2.7V

Alternative Descriptions

800-mA, 15-V, linear voltage regulator | Texas Instruments
Ic, Adj Ldo Reg, 1.238V To 13.5V, Pfm-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV1117CKVURG3?

Additional datasheets, footprints and schematics for TLV1117CKVURG3 are listed on our Part Details page. You can also find images and similar parts to TLV1117CKVURG3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV1117CKVURG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV1117CKVURG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV1117CKVURG3 fall under?

The TLV1117CKVURG3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV1117CKVURG3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV1117CKVURG3 you can contact the distributor directly for product support, shipping queries etc.

Is the TLV1117CKVURG3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV1117CKVURG3 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV1117CKVURG3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV1117CKVURG3 often in real-time on the comparison pages.

What if I can't find stock of TLV1117CKVURG3?

You can fill out our help required form which you can use to request a quote for TLV1117CKVURG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay