Status: | Unknown |
---|---|
Series: | TLUO2401, TLUY240., TLUG240. |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,155
in stock
|
Buy Now | |
element14
from US$0.17
|
3,155
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2
in stock
|
Buy Now | |
Kruse
-
|
7,616
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Three colors |
For DC and pulse operation |
Luminous intensity categorized |
Applications |
---|
General indicating and lighting purposes |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLUO2401, TLUY240., TLUG240. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
LED, 1.8MM, YELLOW | element14 |
DIO LED YE TLUY2401 GRD 2 5 D2 | Kruse |
Led, Yellow, T-3/4 (1.8Mm), 8Mcd, 585Nm | Newark Electronics |
TLUY240 Series Yellow 3.3 x 2.4 x 2.9 mm 20░ 12.5 mcd Tinted/Diffused 3 V LED | Future Electronics |
LED Uni-Color Yellow 585nm 2-Pin T/R | Avnet America |
LED Yellow 8 mcd (Typ.) 2.4 mm 30 mA 2.4 V (Typ.) 6 V 585 nm 100 mW | Vishay / Small Signal & Opto Products (SSP) TLUY2401 | RS Americas |
Where can I find additional details, specifications and documents for a TLUY2401?
Additional datasheets, footprints and schematics for TLUY2401 are listed on our Part Details page. You can also find images and similar parts to TLUY2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUY2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUY2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUY2401 fall under?
The TLUY2401 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLUY2401 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUY2401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUY2401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLUY2401 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Kruse and Newark Electronics have stock available or on a lead time for TLUY2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUY2401 often in real-time on the comparison pages.
What if I can't find stock of TLUY2401?
You can fill out our help required form which you can use to request a quote for TLUY2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.