Status: | Unknown |
---|---|
Series: | TLUR2400, TLUR2401 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,440
in stock
|
Buy Now | |
element14
from US$0.16
|
6,295
in stock
|
Buy Now | |
Conrad
from US$0.27
|
5,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,976
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
For DC and pulse operation |
Luminous intensity categorized |
End-to-end stackable in centre-to-centre spacing of 0.1" (2.54 mm) |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLUR2400, TLUR2401 |
General Information |
---|
Classification LED |
Safety LED |
General Information |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
LED, 1.8MM, RED | element14 |
LED diffuse for general display purposes. Can be connected in series in a 2.54 mm matrix. | Conrad |
Led, Red, T-3/4 (1.8Mm), 32Mcd, 640Nm | Newark Electronics |
LED | Transfer Multisort Elektronik |
LED RED DIFF 1.8MM ROUND T/H | Future Electronics |
LED Uni-Color Red 640nm 2-Pin | Avnet America |
LED RED 1.8MM | TTI Europe |
Where can I find additional details, specifications and documents for a TLUR2401?
Additional datasheets, footprints and schematics for TLUR2401 are listed on our Part Details page. You can also find images and similar parts to TLUR2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLUR2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLUR2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLUR2401 fall under?
The TLUR2401 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLUR2401 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLUR2401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLUR2401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLUR2401 have stock available?
Authorised distributors including element14, Conrad, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TLUR2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLUR2401 often in real-time on the comparison pages.
What if I can't find stock of TLUR2401?
You can fill out our help required form which you can use to request a quote for TLUR2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.