Status: | Unknown |
---|---|
Series: | TLN Series |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
2,418
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
2,418
in stock
|
Buy Now | |
element14
from US$1.45
|
2,418
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
216
in stock
|
Buy Now | |
Rutronik
from US$1.69
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TLN Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
Manufacturer Size Code | T |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TLN Series 220 uF ▒20% 10 V Tantalum Solid Electrolytic Chip Capacitor | Future Electronics |
Cap, 220Μf, 10V, 20% Rohs Compliant: Yes |Kyocera Avx TLNT227M010R1300 | Newark Electronics |
CAP, 220µF, 10V, 20% | element14 |
TC 220uF 10V 20% Case T | Rutronik |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 1210 [3528-12 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 20%, -55 �C, 125 �C, 1210 [3528-12 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TLNT227M010R1300?
Additional datasheets, footprints and schematics for TLNT227M010R1300 are listed on our Part Details page. You can also find images and similar parts to TLNT227M010R1300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLNT227M010R1300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLNT227M010R1300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLNT227M010R1300 fall under?
The TLNT227M010R1300 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TLNT227M010R1300 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLNT227M010R1300 you can contact the distributor directly for product support, shipping queries etc.
Is the TLNT227M010R1300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLNT227M010R1300 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TLNT227M010R1300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLNT227M010R1300 often in real-time on the comparison pages.
What if I can't find stock of TLNT227M010R1300?
You can fill out our help required form which you can use to request a quote for TLNT227M010R1300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.