Status: | Unknown |
---|---|
Series: | TLMS1000, TLMO1000, TLMY1000 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,650
in stock
|
Buy Now | |
element14
from US$0.13
|
61,806
in stock
|
Buy Now | |
Farnell
from US$0.09
|
61,806
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
348
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Smallest SMD package 0603 with exceptional brightness 1.6 mm x 0.8 mm x 0.6 mm (L x W x H) |
High reliability lead frame based |
Temperature range -40 °C to +100 °C |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
Application Notes |
---|
Application Note |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
TLMS1000, TLMO1000, TLMY1000 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-1 year |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
LED, 0603, YELLOW | element14 |
CHIPLED(SMD 0603-LED) LC YELLOW-e4 | RS |
Vishay Low Current SMD LED Yellow 595nm 20mA 2.6V 160° | Distrelec |
LED 0603 3,55MCD YELLOW | Rutronik |
Led, Full Reel | Newark Electronics |
Yellow 0603 160â•‘ 15 mA 1.8 V 7.5 mcd Surface Mount LED | Future Electronics |
Where can I find additional details, specifications and documents for a TLMY1000-GS08?
Additional datasheets, footprints and schematics for TLMY1000-GS08 are listed on our Part Details page. You can also find images and similar parts to TLMY1000-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLMY1000-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLMY1000-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLMY1000-GS08 fall under?
The TLMY1000-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLMY1000-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLMY1000-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TLMY1000-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLMY1000-GS08 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Rutronik have stock available or on a lead time for TLMY1000-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLMY1000-GS08 often in real-time on the comparison pages.
What if I can't find stock of TLMY1000-GS08?
You can fill out our help required form which you can use to request a quote for TLMY1000-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.