TLMO1000-GS08 LED Products by Vishay Intertechnology

Low Current 0603 SMD LED

Status: Unknown
Series: TLMS1000, TLMO1000, TLMY1000
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for RS
RS
from US$0.10
31,475
in stock
Buy Now
Logo for element14
element14
from US$0.20
9,089
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.19
9,089
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
848
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.09
-
Buy Now

Features

Smallest SMD package 0603 with exceptional brightness 1.6 mm x 0.8 mm x 0.6 mm (L x W x H)
High reliability lead frame based
Temperature range -40 °C to +100 °C
Applications
Backlight keypads
Navigation systems
Cellular phone displays

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-1 year
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

LED Uni-Color Orange 610nm | RS
LED, 0603, ORANGE | element14
Led, Aec-Q101, Org, 7.5Mcd, 605Nm, 0603 | Newark Electronics
LED 0603 3,55MCD SOFT ORANGE | Rutronik
Soft Orange 0603 160â•‘ 15 mA 1.8 V 7.5 mcd Surface Mount LED | Future Electronics
LED Uni-Color Orange 610nm 2-Pin SMD T/R | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLMO1000-GS08?

Additional datasheets, footprints and schematics for TLMO1000-GS08 are listed on our Part Details page. You can also find images and similar parts to TLMO1000-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLMO1000-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLMO1000-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLMO1000-GS08 fall under?

The TLMO1000-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to TLMO1000-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLMO1000-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the TLMO1000-GS08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for TLMO1000-GS08 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for TLMO1000-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLMO1000-GS08 often in real-time on the comparison pages.

What if I can't find stock of TLMO1000-GS08?

You can fill out our help required form which you can use to request a quote for TLMO1000-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay