Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | 0603 |
Forward Current If | 20mA |
Forward Voltage | 3.9V |
Wavelength Typ | 466nm |
Luminous Intensity | 5mcd |
Viewing Angle | 80° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 80° |
Bulb Size | 1.6mm x 0.8mm |
Dominant Wavelength | 466nm |
Dominant Wavelength Typ | 466nm |
External Depth | 0.8mm |
External Length / Height | 0.6mm |
External Width | 1.6mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4.5V |
LED Type | Standard |
Luminous Intensity Min | 2.8mcd |
Luminous Intensity Typ | 5mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 5V |
Peak Wavelength | 428nm |
Power Dissipation Pd | 68mW |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 3.9V |
LED, 0603, BLUE | element14 |
Led, Blue, 1.6Mm X 0.8Mm, 5Mcd, 466Nm, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a TLMB1100-GS08?
Additional datasheets, footprints and schematics for TLMB1100-GS08 are listed on our Part Details page. You can also find images and similar parts to TLMB1100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLMB1100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLMB1100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLMB1100-GS08 fall under?
The TLMB1100-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLMB1100-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLMB1100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the TLMB1100-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLMB1100-GS08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TLMB1100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLMB1100-GS08 often in real-time on the comparison pages.
What if I can't find stock of TLMB1100-GS08?
You can fill out our help required form which you can use to request a quote for TLMB1100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.