Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,125
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
16,169
in stock
|
Buy Now | |
element14
from US$0.13
|
15,445
in stock
|
Buy Now | |
Farnell
from US$0.13
|
15,445
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
12,159
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
1,320
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 2mA |
Forward Voltage | 2.4V |
Wavelength Typ | 585nm |
Luminous Intensity | 2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 594nm |
External Diameter | 2.9mm |
External Length / Height | 4.5mm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 2.4V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 23mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 1mcd |
Luminous Intensity Typ | 2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 7mA |
Peak Wavelength | 585nm |
Voltage Vf Typ | 2.4V |
Led, Yellow, 2Mcd, 594Nm | Newark Electronics |
LED, 3MM, YELLOW | element14 |
Yellow 3 mm 50â–‘ 2 mA 2.4 V 2 mcd Tinted Diffused Through Hole LED - T-1 | Future Electronics |
LED Yellow 2 mcd (Typ.) 3.2 mm +/- 0.15 mm 3 mm Low Current Tinted Diffused | Vishay / Small Signal & Opto Products (SSP) TLLY4401 | RS Americas |
LED Uni-Color Yellow 585nm T-1 | RS |
3MM YELLOW DIFFUSE | Rutronik |
LED Uni-Color Yellow 585nm 2-Pin T-1 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLLY4401?
Additional datasheets, footprints and schematics for TLLY4401 are listed on our Part Details page. You can also find images and similar parts to TLLY4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLY4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLY4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLY4401 fall under?
The TLLY4401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLY4401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLY4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLY4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLY4401 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TLLY4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLY4401 often in real-time on the comparison pages.
What if I can't find stock of TLLY4401?
You can fill out our help required form which you can use to request a quote for TLLY4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.