Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
2,800
in stock
|
Buy Now | |
element14
from US$0.18
|
36,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
36,041
in stock
|
Buy Now | |
Farnell
from US$0.17
|
36,041
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
15,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
4,147
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
643
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
559
in stock
|
Buy Now | |
Kruse
-
|
4,855
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 2mA |
Forward Voltage | 1.9V |
Wavelength Typ | 635nm |
Luminous Intensity | 2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 625nm |
External Diameter | 2.9mm |
External Length / Height | 4.5mm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 1.9V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 23mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 1mcd |
Luminous Intensity Typ | 2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 7mA |
Peak Wavelength | 635nm |
Voltage Vf Typ | 1.9V |
LED, 3MM, HE-RED | element14 |
Led, Low Current, Red, T-1 (3Mm), 635 Nm, 1.9 V, 2 Ma, 2 Mcd Rohs Compliant: Yes |Vishay TLLR4401 | Newark Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 T/R | Avnet America |
LED RED 3MM | TTI Europe |
Vishay LED 635nm Red 3 mm T-1 | Distrelec |
LED Uni-Color Red 635nm T-1 | RS |
LED | Transfer Multisort Elektronik |
LED Red 2 mcd (Typ.) 3 mm 7 mA 20 V (Typ.) 635 nm (Typ.) -40 C +100 C | Vishay / Small Signal & Opto Products (SSP) TLLR4401 | RS Americas |
DIO LED RD TLLR4401 GRD 2 5 D3 | Kruse |
LED 3MM LC RED TINTED DIFFUSED | Rutronik |
Red 3 mm 50â–‘ 7 mA 1.9 V 2 mcd Tinted Diffused Through Hole LED - T-1 | Future Electronics |
Where can I find additional details, specifications and documents for a TLLR4401?
Additional datasheets, footprints and schematics for TLLR4401 are listed on our Part Details page. You can also find images and similar parts to TLLR4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLR4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLR4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLR4401 fall under?
The TLLR4401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLR4401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLR4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLR4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLR4401 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for TLLR4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLR4401 often in real-time on the comparison pages.
What if I can't find stock of TLLR4401?
You can fill out our help required form which you can use to request a quote for TLLR4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.