Status: | Unknown |
---|---|
Series: | TLLR540 TLLY540 TLLG540 |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 2mA |
Forward Voltage | 1.9V |
Wavelength Typ | 565nm |
Luminous Intensity | 2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | TLLR540 TLLY540 TLLG540 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 575nm |
External Diameter | 5mm |
External Length / Height | 8.7mm |
Forward Voltage VF Max | 1.9V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 25mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 1mcd |
Luminous Intensity Typ | 2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 7mA |
Peak Wavelength | 565nm |
Voltage Vf Typ | 1.9V |
LED Red 5 mm Low Current If 2 mA Vf 1.9 V 1 mcd Through Hole Radial Lead | Vishay / Small Signal & Opto Products (SSP) TLLG5401 | RS Americas |
Indicator, LED | RS |
Led, 5Mm, Green | Newark Electronics |
LED, 5MM, GREEN | element14 |
Vishay LED 565nm Green 5 mm T-1 3/4 | Distrelec |
LED Uni-Color Green 565nm 2-Pin T-1 3/4 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TLLG5401?
Additional datasheets, footprints and schematics for TLLG5401 are listed on our Part Details page. You can also find images and similar parts to TLLG5401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLG5401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLG5401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLG5401 fall under?
The TLLG5401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLG5401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLG5401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLG5401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLG5401 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Distrelec have stock available or on a lead time for TLLG5401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLG5401 often in real-time on the comparison pages.
What if I can't find stock of TLLG5401?
You can fill out our help required form which you can use to request a quote for TLLG5401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.