Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.20 |
9,475
|
Buy Now | |
TTI Europe | US$0.11 |
15,000
|
Buy Now | |
Newark Electronics | US$0.17 |
7,153
|
Buy Now | |
Future Electronics | US$0.11 |
6,667
|
Buy Now | |
element14 | US$0.17 |
6,645
|
Buy Now | |
Farnell | US$0.16 |
6,645
|
Buy Now | |
Rutronik | US$0.11 |
5,000
|
Buy Now | |
Distrelec | US$0.17 |
4,907
|
Buy Now | |
Chip One Stop | US$0.11 |
3,800
|
Buy Now | |
Transfer Multisort Elektronik | US$0.09 |
1,138
|
Buy Now | |
Micros | US$0.10 |
1,000
|
Buy Now | |
Avnet America | US$0.12 |
-
|
Buy Now | |
RS Americas | US$0.25 |
-
|
Buy Now | |
Avnet Asia | US$0.09 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 2mA |
Forward Voltage | 2.4V |
Wavelength Typ | 565nm |
Luminous Intensity | 2mcd |
Viewing Angle | 25° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 575nm |
External Diameter | 2.9mm |
External Length / Height | 4.5mm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 1.9V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Lead Cross-section Depth | 0.5mm |
Lead Cross-section Width | 0.5mm |
Lead Length | 23mm |
Lead Spacing | 2.54mm |
Luminous Intensity @ If Min | 1mcd |
Luminous Intensity Typ | 2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Forward Current | 7mA |
Peak Wavelength | 565nm |
Voltage Vf Typ | 1.9V |
LED Uni-Color Green 565nm T-1 | RS |
Led, Green, 2Mcd, 575Nm | Newark Electronics |
Green 3 mm 50â–‘ 7 mA 1.9 V 2 mcd Tinted Diffused Through Hole LED - T-1 | Future Electronics |
LED, 3MM, GREEN, 2MCD, 565NM | element14 |
LED 3MM GREEN DIFFUSED 565NM | Rutronik |
Vishay LED 565nm Green 3 mm T-1 | Distrelec |
LED | Transfer Multisort Elektronik |
LED THT | Micros |
LED Uni-Color Green 565nm 2-Pin T-1 T/R | Avnet America |
LED, Green, 2mcd, 3mmDia., T-1, +/-25deg, 565nm, 7mA, 1.9V Vf, 20V Vr, 20mW, -40 | Vishay / Small Signal & Opto Products (SSP) TLLG4401 | RS Americas |
Where can I find additional details, specifications and documents for a TLLG4401?
Additional datasheets, footprints and schematics for TLLG4401 are listed on our Part Details page. You can also find images and similar parts to TLLG4401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLLG4401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLLG4401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLLG4401 fall under?
The TLLG4401 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLLG4401 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLLG4401 you can contact the distributor directly for product support, shipping queries etc.
Is the TLLG4401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLLG4401 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for TLLG4401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLLG4401 often in real-time on the comparison pages.
What if I can't find stock of TLLG4401?
You can fill out our help required form which you can use to request a quote for TLLG4401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.